EN
  • EN
  • DE

WT6853A

Part No WT6853A
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403484-WT6853A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WT6853A CAD Model

Description

The WT6853A is a highly integrated USB Power Delivery (PD) controller designed for sink devices. It enables devices to negotiate and receive power from USB PD power sources, facilitating fast charging and efficient power management. This controller complies with the latest USB PD specifications and is suitable for a wide range of applications.

Applications

  • Smartphones
  • Tablets
  • Laptops
  • Power Banks (as load)
  • USB-C Powered Accessories

Features

  • USB Power Delivery (PD) 3.0 compliant: Adheres to the latest USB PD standards, ensuring compatibility and optimal power delivery.
  • Integrated USB Type-C interface: Simplifies the design process for USB-C ports.
  • Programmable Power Supply (PPS) sink support: Optimizes power consumption based on the source capabilities.
  • Battery charging support: Supports various battery charging standards.
  • Over-voltage protection (OVP): Protects the device from excessive voltage.
  • Over-current protection (OCP): Limits the current drawn from the power source to prevent damage.
  • Under-voltage protection (UVP): Protects the device from undervoltage conditions.
  • Over-temperature protection (OTP): Prevents the device from overheating.
  • I2C interface: Allows for easy configuration and monitoring by a microcontroller.
  • Compact package: Suitable for space-constrained applications.

Benefits

  • Fast Charging: Enables rapid charging of compatible devices.
  • Universal Compatibility: Supports a wide range of USB PD-enabled power sources.
  • Enhanced Safety: Comprehensive protection features safeguard the device.
  • Improved Efficiency: Optimizes power consumption based on the power source capabilities.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Lower System Cost: Integration lowers the overall bill of materials cost.

The WT6853A provides a reliable and efficient solution for implementing USB Power Delivery in sink devices. Its comprehensive feature set, including PPS sink support and multiple protection mechanisms, ensures safe and optimized power consumption. Its compliance with USB PD 3.0 guarantees compatibility with the latest USB-C power sources. This controller represents a key component in modern fast-charging devices.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess