EN
  • EN
  • DE

VIAC3-800AMHZ

Part No VIAC3-800AMHZ
Manufacturer Via
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1191272-VIAC3-800AMHZ
Categories Custom Parts
Manufacturer Via
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIAC3-800AMHZ CAD Model

Description

The VIA C3-800AMHZ is a central processing unit (CPU) manufactured by VIA Technologies. It's a low-power processor designed for embedded systems, thin clients, and energy-efficient desktop computers. This CPU is known for its small size, low power consumption, and compatibility with standard PC platforms.

Applications

  • Embedded systems: Used in industrial control systems, point-of-sale terminals, and other embedded applications.
  • Thin clients: Powers thin client devices for accessing remote applications and desktops.
  • Low-power desktops: Used in energy-efficient desktop computers for home and office use.
  • Mini-ITX motherboards: Suitable for small form factor computers based on Mini-ITX motherboards.
  • Industrial PCs: Powers industrial PC platforms.

Features

  • 800 MHz clock speed: Provides sufficient processing power for basic computing tasks.
  • Low power consumption: Minimizes power usage for energy-efficient operation.
  • Integrated graphics: Includes integrated graphics processing unit (GPU) for basic display capabilities.
  • Socket 370 compatibility: Compatible with motherboards designed for Socket 370 processors.
  • x86 architecture: Supports standard x86 instruction set for compatibility with a wide range of software.
  • Advanced Power Management: Offers advanced power saving features.

Benefits

  • Energy efficiency: Reduces power consumption and operating costs.
  • Small form factor: Enables the development of compact and lightweight devices.
  • Cost-effectiveness: Provides a cost-effective solution for low-power computing applications.
  • Compatibility: Compatible with standard PC hardware and software.
  • Reliability: Designed for reliable operation in demanding environments.

Additional Details

The VIA C3-800AMHZ processor requires a suitable heatsink and cooling solution to dissipate heat. It supports various operating systems, including Windows and Linux. The integrated graphics controller shares system memory. The CPU's performance is suitable for basic office applications, web browsing, and multimedia playback. Detailed specifications, including power consumption, thermal characteristics, and supported features, can be found in the VIA C3 datasheet.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.7790 $86.7790
2+ $84.0671 $168.1342
3+ $81.3554 $244.0662
4+ $78.6435 $314.5740
5+ $70.5079 $352.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess