EN
  • EN
  • DE

UPTF2010-2W-P-1062BT

Part No UPTF2010-2W-P-1062BT
Manufacturer Venkel
Catalog Custom Parts (U - Z)
Description Ultra Precision Thin Film CR; 2010; 1/2W; ±5PPM; 10.6K; ±0.1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194886-UPTF2010-2W-P-1062BT
Categories Custom Parts
Manufacturer Venkel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPTF2010-2W-P-1062BT CAD Model

Description

The UPTF2010-2W-P-1062BT is a thick film chip resistor manufactured by Venkel. It is designed for surface mount applications and offers stable performance in general purpose circuits. The resistor is built to withstand a 2W power rating and has a resistance value of 10.6 kΩ with a 1% tolerance. Its robust design ensures reliability and suitability for automated assembly processes.

Applications

  • Power supplies
  • Current sensing circuits
  • Voltage dividers
  • Load resistors
  • General purpose circuits

Features

  • Resistance Value: 10.6 kΩ
  • Tolerance: ±1%
  • Power Rating: 2W
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 2010 (2.0mm x 1.0mm)
  • Termination: Thick film

Benefits

  • High Power Handling: The 2W power rating enables use in high power applications.
  • Precise Resistance: The 1% tolerance ensures accurate circuit performance.
  • Stable Performance: The ±100 ppm/°C temperature coefficient provides stability over a wide temperature range.
  • Compact Size: The 2010 package allows for dense board placement.
  • Reliable: Thick film construction ensures long-term reliability.

Additional Details

The UPTF2010-2W-P-1062BT resistor is designed to meet RoHS compliance standards. Its thick film construction contributes to its high stability and reliability. The resistor is suitable for use in automated assembly processes due to its surface mount design. The temperature coefficient indicates the change in resistance with temperature, ensuring predictable performance under varying environmental conditions.

You May Also Be Interested in

Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Inphi Corporation
Need more? Email Us
Zilog
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess