EN
  • EN
  • DE

FBM1206-190E

Part No FBM1206-190E
Manufacturer Venkel
Catalog OEM Parts (F - I)
Description Multi-Layer Ferrite Bead; 1206; 19R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990814-FBM1206-190E
Categories OEM Parts(F-I)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBM1206-190E CAD Model

Description

The FBM1206-190E is a ferrite bead manufactured by Venkel. It is designed for suppressing high-frequency noise in electronic circuits. The '1206' refers to the EIA standard case size (1206), and the '190' likely relates to the impedance value, likely 19 Ohms at 100 MHz. The 'E' could signify a specific material composition, tolerance, or packaging type.

Applications:

  • Noise suppression in power supplies
  • Filtering high-frequency noise in signal lines
  • EMI (Electromagnetic Interference) reduction in electronic devices
  • Decoupling capacitors
  • Suppression of noise generated by microprocessors and other digital circuits
  • USB port filtering
  • Audio circuits

Features:

  • Impedance: 19 Ohms at 100 MHz (likely, needs datasheet verification)
  • Case Size: 1206 (3.2mm x 1.6mm)
  • DC Resistance: Low (to minimize signal loss)
  • Rated Current: (Dependent on specific datasheet, research required)
  • Operating Temperature Range: (Dependent on specific datasheet, research required)
  • Material: Ferrite

Benefits:

  • Effective noise suppression reduces EMI
  • Small size saves board space
  • Low DC resistance minimizes signal attenuation
  • Easy to install using standard SMT (Surface Mount Technology) techniques
  • Improves signal integrity

Additional Details:

The FBM1206-190E ferrite bead is constructed using a ferrite material that presents high impedance at high frequencies, thereby attenuating unwanted noise. The low DC resistance keeps signal loss minimal. These beads are commonly used in many types of electronic devices to meet EMI/EMC (Electromagnetic Compatibility) requirements and to improve the quality of signals. For precise details regarding the impedance vs. frequency, current rating, DC resistance, and operating temperature range, refer to the datasheet from Venkel. The 'E' suffix likely denotes a specific material or plating or packaging specified by Venkel.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess