EN
  • EN
  • DE

FBM0805-102P

Part No FBM0805-102P
Manufacturer Venkel
Catalog OEM Parts (F - I)
Description Multi-Layer Ferrite Bead; 0805; 1K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058595-FBM0805-102P
Categories OEM Parts(F-I)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBM0805-102P CAD Model

Description

The FBM0805-102P is a ferrite bead manufactured by Venkel. It is designed to suppress high-frequency noise in electronic circuits. This ferrite bead is commonly used for filtering power supply lines and signal lines to reduce electromagnetic interference (EMI).

Applications:

  • Power Supply Filtering: Used to filter noise on power supply lines in electronic devices.
  • Signal Line Filtering: Employed to suppress noise on signal lines in communication and data processing equipment.
  • EMI Suppression: Integrated into electronic circuits to reduce electromagnetic interference (EMI) and improve EMC performance.
  • Consumer Electronics: Found in mobile phones, tablets, and other consumer electronics products.
  • Automotive Electronics: Utilized in automotive control units (ECUs) and other automotive systems.

Features:

  • Ferrite Core: Made with a ferrite core material that provides high impedance at high frequencies.
  • Small Size: Features a compact 0805 case size (2.0mm x 1.25mm).
  • High Impedance: Offers a high impedance value at the specified frequency range.
  • Low DC Resistance: Exhibits low DC resistance to minimize voltage drop.
  • Surface Mount Technology (SMT): Designed for surface mount assembly on printed circuit boards (PCBs).

Benefits:

  • Noise Suppression: Effectively suppresses high-frequency noise in electronic circuits.
  • EMI Reduction: Reduces electromagnetic interference (EMI) and improves EMC performance.
  • Space Savings: The small size allows for high-density circuit board designs.

Additional Details:

The FBM0805-102P ferrite bead typically has an impedance of 1000 ohms at 100 MHz. The DC resistance is typically less than 0.1 ohm. The rated current is typically 500 mA. It is available in tape and reel packaging for automated assembly. Refer to the datasheet for detailed specifications, including impedance vs. frequency characteristics, DC resistance, and rated current.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess