EN
  • EN
  • DE

CR0805-10W-49R9FT

Part No CR0805-10W-49R9FT
Manufacturer Venkel
Catalog OEM Parts (C - E)
Description Chip Resistor; 0805; 1/10W; 49.9R; ±1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005122-CR0805-10W-49R9FT
Categories OEM Parts(C-E)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CR0805-10W-49R9FT CAD Model

Description

The CR0805-10W-49R9FT is a thick film chip resistor manufactured by Venkel. It is designed for surface mount applications and offers a power rating of 1/10W (0.1W). The resistor has a resistance value of 49.9 ohms and features a ±1% tolerance. This makes it suitable for precision applications where accuracy and stability are important.

Applications:

  • Current limiting in LED circuits
  • Pull-up and pull-down resistors in digital circuits
  • Voltage dividers for sensor circuits
  • Feedback resistors in amplifier circuits
  • General purpose resistance in electronic circuits

Features:

  • Surface mount 0805 package size
  • Resistance value of 49.9 ohms
  • Power rating of 1/10W (0.1W)
  • Tolerance of ±1%
  • Thick film construction
  • RoHS compliant

Benefits:

  • Provides accurate and stable resistance for precision applications.
  • Saves space on printed circuit boards due to its small size.
  • Suitable for automated assembly processes.
  • RoHS compliance ensures environmental friendliness.
  • Reliable performance in a wide range of operating conditions.

Detailed Specifications:

  • Package Size: 0805 (2.0mm x 1.25mm)
  • Resistance Value: 49.9 ohms
  • Power Rating: 0.1W (1/10W)
  • Tolerance: ±1%
  • Temperature Coefficient: ±100 ppm/°C
  • Operating Temperature Range: -55°C to +155°C
  • Termination: Tin (Sn)

The CR0805-10W-49R9FT is a versatile chip resistor suitable for a wide range of electronic applications. Its small size, accurate resistance, and stable performance make it an ideal choice for modern circuit designs. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess