EN
  • EN
  • DE

C0603X7R500-153KNE

Part No C0603X7R500-153KNE
Manufacturer Venkel
Catalog Ceramic Capacitors
Description CAP CER 0.015UF 50V X7R 0603 / 0.015 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Venkel
Packaging Reel - TR
Capacitance 0.015 µF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.032" W (1.60mm x 0.81mm)
Thickness (Max) 0.038" (0.97mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 2679-C0603X7R500-153KNETR
Standard Package 4,000
Win Source Part Number 1329367-C0603X7R500-153KNE
Ultra Librarian 3D Model Ultra Librarian C0603X7R500-153KNE CAD Model

Description

The Venkel 1329367-C0603X7R500-153KNE is a ceramic capacitor that is designed for general-purpose use.

  • Manufacturer: Venkel
  • Application: General-Purpose
  • Capacitance: 0.015 µF
  • Voltage Rating: 50V
  • Tolerance: ±10%
  • Temperature Coefficient: X7R
  • Maximum Thickness: 0.038 inches (0.97mm)
  • Package Size: 0603 (1608 Metric)
  • Mounting Type: Surface Mountable
  • Packaging: Reel
  • Package Quantity: 4,000
  • RoHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess