EN
  • EN
  • DE

TFS70BL

Part No TFS70BL
Manufacturer Vectron International, Inc
Catalog Electronic Wholesale
Description Filter specification
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vectron International, Inc
Win Source Part Number 1266870-TFS70BL
Manufacturer Homepage www.vectron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFS70BL CAD Model

Description

The TFS70BL is a Surface Acoustic Wave (SAW) filter manufactured by Vectron International, Inc. SAW filters are electronic components used to selectively filter specific frequencies in electronic circuits. They are commonly used in radio frequency (RF) applications to remove unwanted signals or noise while allowing desired signals to pass through with minimal attenuation.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile phones for filtering RF signals in transmit and receive paths.
  • Wireless Communication Devices: Employed in Wi-Fi routers, Bluetooth devices, and other wireless communication equipment to improve signal quality and reduce interference.
  • Satellite Communication Systems: Used in satellite receivers and transmitters to filter signals and ensure clear communication channels.
  • Television Broadcasting: Implemented in television transmitters and receivers for selecting and filtering specific broadcast channels.
  • Radar Systems: Used in radar equipment to filter unwanted signals and improve target detection accuracy.
  • Medical Imaging Equipment: Utilized in ultrasound and other medical imaging devices to filter noise and enhance image quality.

Features

  • High Selectivity: Provides sharp cutoff characteristics, enabling precise filtering of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Small Size: Available in compact surface-mount packages, suitable for space-constrained applications.
  • High Reliability: Designed for reliable performance in demanding environments.
  • Stable Performance: Offers stable performance over a wide temperature range.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Improves the overall performance of electronic systems by selectively filtering desired frequencies.
  • Reduced Interference: Minimizes interference from adjacent channels or other sources, leading to better signal reception.
  • Increased System Reliability: Robust design ensures reliable operation in harsh environments, extending the lifespan of electronic equipment.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-tuned filter solution.

Additional Details

The TFS70BL is a specific SAW filter with a center frequency typically around 70 MHz, although this should be confirmed with the datasheet. Key specifications include insertion loss, bandwidth, and stopband attenuation. These parameters determine the filter's performance characteristics and suitability for different applications. Specific information regarding temperature stability, impedance, and package dimensions can be found in the manufacturer's datasheet. The device is designed to operate within specific impedance matching networks to achieve optimal performance.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
International Rectifier
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Coilcraft
Lowest to $0.1042
Altera
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess