Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr Vector Electronics
Series RE96
Package Bulk
Product Status Obsolete
Connector Type Header, Male Pins
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style 5
Level, Class 2
Mounting Type Through Hole, Right Angle
Termination Wire Wrap
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 1A
Material - Insulation Polycarbonate, Glass Filled
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1351759-RE96MWR
Ultra Librarian 3D Model Ultra Librarian RE96MWR CAD Model

Description

The Vector Electronics RE96MWR is a backplane connector that is ideal for DIN 41612 interconnect applications.

  • Series: RE96
  • Number of Positions: 96
  • Pitch: 0.100" (2.54mm)
  • Connector Type: Header, Male Pins
  • Number of Positions Loaded: All
  • Number of Rows: 3
  • Termination: Wire Wrap
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Packaging: Bulk
  • Insulation Material: Polycarbonate, Glass Filled
  • Material Flammability Rating: No Rating
  • Standard Package: 1
  • Style: 5
  • Level/Class: 2
  • Mounting Type: Through Hole, Right Angle
  • Operating Temperature: -55°C ~ 125°C
  • ECCN: EAR99
  • Current Rating (Amps): 1A
  • REACH: REACH Unaffected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

TE Connectivity
Lowest to $11.4923
ECAD model for 1-1469492-1
Amphenol FCI
CONN HEADER 54POS 2MM R/A PCB
Lowest to $18.3736
ECAD model for 10039851-101LF
TE Connectivity
CONN RCPT 62POS PNL MNT / 62 Connector Receptacle, Female Sockets Panel Mount, Through Hole Black
Lowest to $393.9394
ECAD model for 211580-3
Hirose Electric Co Ltd
Need more? Email Us
ECAD model for PCN10-64P-2.54DSA(72)
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT HSG MULTI-BEAM 2POS
Lowest to $5.6301
ECAD model for 1600798-7
HARTING
Lowest to $3.8351
ECAD model for 9031646921
Hirose Electric Co Ltd
Lowest to $3.4995
ECAD model for PCN10C-20S-2.54DSA(52)
TE Connectivity
CONN SHIELD RCPT Z-PACK / Connector Ground Shield For Z-Pack Series Type A, Lower
Lowest to $6.4172
ECAD model for 5338108-2
HARTING
Lowest to $3.1086
ECAD model for 9032966825

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention