EN
  • EN
  • DE

KD2301

Part No KD2301
Manufacturer VBsemi
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067190-KD2301
Categories OEM Parts(J-L)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KD2301 CAD Model

Description

The KD2301 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for switching and amplification applications. MOSFETs are widely used in electronic circuits due to their high input impedance, fast switching speeds, and low power consumption.

Applications

  • Power management: Used in power supplies and DC-DC converters for switching and voltage regulation.
  • Load switching: Controls the flow of current to various loads, such as LEDs, motors, and other electronic components.
  • Amplification: Amplifies analog signals in audio amplifiers and other circuits.
  • Battery-powered devices: Used in battery-powered devices to minimize power consumption and extend battery life.

Features

  • P-Channel MOSFET: Switches current when a negative voltage is applied to the gate.
  • Low on-resistance (RDS(on)): Minimizes power loss during switching.
  • Fast switching speed: Enables efficient switching at high frequencies.
  • Low gate charge: Reduces switching losses and improves efficiency.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards.

Benefits

  • Efficient switching: Provides efficient switching with low power loss.
  • Improved performance: Enables optimal performance of power supplies, DC-DC converters, and other electronic circuits.
  • Reduced heat generation: Low on-resistance reduces heat generation, improving reliability.
  • Compact size: Small footprint allows for easy integration into various circuit designs.

Technical Specifications

Typical specifications for the KD2301:

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -2.6A
  • Pulsed Drain Current (IDM): -10A
  • On-Resistance (RDS(on)): 110 mΩ at VGS = -10V
  • Gate Charge (Qg): 7 nC
  • Package: SOT-23

The KD2301 is a reliable and efficient P-channel MOSFET suitable for a wide range of switching and amplification applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess