EN
  • EN
  • DE

FTU36N06N

Part No FTU36N06N
Manufacturer VBsemi
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059988-FTU36N06N
Categories OEM Parts(F-I)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTU36N06N CAD Model

Description

The FTU36N06N is an N-Channel enhancement mode MOSFET from VBsemi, designed for power switching and load management applications. This device features a low on-resistance and fast switching speed, making it suitable for efficient power conversion and control in various electronic systems.

Applications:

  • DC-DC Converters: Used in DC-DC converter circuits for efficient power conversion.
  • Power Management in Portable Devices: Ideal for battery-powered devices where energy efficiency is crucial.
  • Load Switching: Controls power to various loads in electronic systems.
  • Motor Control: Used in motor control circuits for efficient power control.
  • Synchronous Rectification: Employed in synchronous rectification circuits to improve efficiency.

Features:

  • N-Channel Enhancement Mode: Enables easy control with a positive gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and maximizes efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • High Avalanche Energy: Provides robustness against voltage spikes and inductive loads.
  • Lead-Free Package: Environmentally friendly and RoHS compliant.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge contribute to reduced power losses.
  • Simplified Drive Circuitry: N-channel operation simplifies the gate drive requirements.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding applications.
  • Compact Design: Available in surface-mount packages for space-saving designs.
  • High Power Density: Delivers high power handling capability in a small package.

Additional Details:

The FTU36N06N is typically available in surface-mount packages such as a TO-252 or similar. Key specifications include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and maximum power dissipation. Refer to the VBsemi datasheet for precise electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess