EN
  • EN
  • DE

CMD5950

Part No CMD5950
Manufacturer VBsemi
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052595-CMD5950
Categories OEM Parts(C-E)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMD5950 CAD Model

Description

The CMD5950 is a small signal Schottky diode manufactured by VBsemi. This diode is designed for high-speed switching and low forward voltage drop applications, making it suitable for use in various electronic circuits. Its compact size and efficient performance make it a reliable choice for signal rectification, clamping, and protection circuits.

Applications

  • High-speed switching circuits
  • Signal rectification
  • Voltage clamping
  • Reverse polarity protection
  • RF detectors

Features

  • Low forward voltage drop
  • Fast switching speed
  • Small package size
  • High surge current capability
  • RoHS compliant

Benefits

  • Improved circuit efficiency due to low forward voltage drop
  • Reduced power dissipation
  • Enhanced circuit performance in high-frequency applications
  • Effective protection against voltage transients
  • Compact design for space-constrained applications

Additional Details

The CMD5950 features a low forward voltage drop (VF) typically around 0.3V to 0.5V, depending on the forward current. It has a reverse voltage rating (VR) typically in the range of 40V to 60V. The diode is available in small surface-mount packages such as SOD-323 or SOD-523, facilitating easy PCB assembly. Its fast switching speed and low capacitance make it suitable for high-frequency applications, such as RF detectors and mixers. The CMD5950's surge current capability ensures it can withstand transient current spikes without damage, enhancing the overall reliability of the circuit.

This Schottky diode is commonly used in portable devices, telecommunications equipment, and industrial control systems. The CMD5950's performance characteristics make it a suitable choice for applications demanding high efficiency and reliable operation in signal processing and protection circuits.

You May Also Be Interested in

Dell
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.0836
TDK Corporation
Need more? Email Us
Amphenol
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Lowest to $0.2821
Holystone
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2910 $50.9250
420+ $0.2388 $100.2960
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,160+ $0.2164 $251.0240
1,550+ $0.1940 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess