EN
  • EN
  • DE

APM2303AC

Part No APM2303AC
Manufacturer VBsemi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045698-APM2303AC
Categories OEM Parts(A-B)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM2303AC CAD Model

Description

The APM2303AC is a P-Channel enhancement mode MOSFET manufactured by VBsemi. It's designed for a wide range of low voltage applications requiring efficient power management and switching capabilities. This MOSFET utilizes advanced trench technology to achieve low on-resistance and fast switching speeds, contributing to improved system efficiency.

Applications

  • Load Switching: Used to efficiently control power delivery to various loads in portable devices and other electronic systems.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in devices like smartphones, tablets, and laptops.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation and power management in various applications.
  • Battery Protection Circuits: Integrated into battery protection circuits to prevent overcharging and over-discharging of batteries.
  • Power Distribution Switches: Used as power distribution switches to control the flow of power to different sections of a circuit.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling faster switching speeds.
  • Fast Switching Speed: Allows for high-frequency operation with minimal switching losses.
  • Logic Level Compatible: Can be directly driven by logic-level signals, simplifying circuit design.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Increased Efficiency: Lower RDS(on) and Qg translate to reduced power dissipation and improved efficiency in power conversion applications.
  • Reduced System Size: Compact packaging allows for higher power density and smaller overall system size.
  • Improved Thermal Performance: Efficient heat dissipation ensures stable operation even at higher power levels.
  • Simplified Design: Logic-level compatibility streamlines circuit design and reduces component count.
  • Enhanced Reliability: Robust design and construction ensure reliable operation in demanding environments.

Additional Details

The APM2303AC typically comes in a surface-mount package, such as a SOT-23 or similar. Key specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and operating temperature range. It is important to consult the datasheet for specific electrical characteristics and application guidelines. The device is designed to be RoHS compliant, ensuring it meets environmental standards for hazardous substance content. Its robust design makes it suitable for a wide range of industrial and commercial applications where efficient power management is crucial.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess