EN
  • EN
  • DE

SP8602B

Part No SP8602B
Manufacturer Pericom
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989773-SP8602B
Categories OEM Parts( S )
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP8602B CAD Model

Description

The SP8602B is a high-performance, low-power frequency synthesizer designed for various communication and instrumentation applications. It is manufactured by Pericom (now Diodes Incorporated) and is commonly used in systems requiring precise frequency generation and control.

Applications

  • Wireless communication systems
  • Clock generation for microprocessors and microcontrollers
  • Local oscillators in radio receivers and transmitters
  • Test and measurement equipment
  • Satellite communication systems

Features

  • Wide frequency range: The SP8602B supports a broad frequency range, making it suitable for various applications.
  • Low phase noise: It offers excellent phase noise performance, ensuring stable and clean frequency generation.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Integrated VCO: It includes an integrated Voltage Controlled Oscillator (VCO) for compact design and ease of use.
  • Programmable divider: Features a programmable divider for flexible frequency selection.
  • Serial interface: Controlled via a serial interface for easy integration with microcontrollers and other digital systems.

Benefits

  • Improved system performance: The low phase noise and accurate frequency generation enhance the overall performance of communication and instrumentation systems.
  • Reduced power consumption: The low power design extends battery life in portable applications.
  • Simplified design: The integrated VCO and serial interface simplify the design process and reduce the number of external components.
  • Flexibility: The programmable divider allows for flexible frequency selection, accommodating a wide range of applications.
  • Cost-effective: Offers a cost-effective solution for frequency synthesis in various applications.

Technical Specifications

The SP8602B typically operates with a supply voltage of 3.3V or 5V. It supports a frequency range that can extend from a few MHz to several GHz, depending on the specific configuration and external components. The phase noise performance is typically better than -100 dBc/Hz at a 10 kHz offset. It uses a serial interface, such as SPI or I2C, for programming and control.

This frequency synthesizer is often used in applications where signal integrity and precise frequency control are paramount. Its integrated features and ease of use make it a popular choice for engineers designing communication and instrumentation systems.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.0394 $128.0394
2+ $123.9091 $247.8182
3+ $119.7788 $359.3364
4+ $107.3879 $429.5516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess