EN
  • EN
  • DE

1N60L-TM3

Part No 1N60L-TM3
Manufacturer VBsemi
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035347-1N60L-TM3
Categories OEM Parts(0-9)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N60L-TM3 CAD Model

Description

The 1N60L-TM3 is a Schottky Barrier Rectifier manufactured by VBsemi. These diodes are characterized by a low forward voltage drop and fast switching speed, making them ideal for various high-frequency applications. Schottky diodes conduct current with a minimal voltage drop, improving efficiency compared to traditional diodes.

Applications:

  • Power supplies: Used in switching power supplies as rectifiers to convert AC voltage to DC voltage.
  • DC-DC converters: Employed in DC-DC converters for efficient voltage regulation and power conversion.
  • Reverse polarity protection: Provides protection against reverse polarity connections in electronic circuits.
  • Instrumentation: Used in measurement equipment and instruments where fast switching and low voltage drops are critical.
  • RF detectors: Utilized in radio frequency (RF) detectors for signal demodulation.

Features:

  • Low forward voltage drop: Minimizes power loss and enhances efficiency.
  • Fast switching speed: Enables operation at high frequencies.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Low junction capacitance: Reduces switching losses and improves high-frequency performance.
  • Small form factor: Suitable for compact electronic designs.

Benefits:

  • Improved efficiency: Reduces power consumption and heat generation.
  • Enhanced performance: Enables faster and more reliable switching.
  • Increased reliability: Provides protection against voltage surges and reverse polarity.
  • Compact design: Allows for smaller and more portable electronic devices.
  • Cost-effective: Offers a balance between performance and price.

Technical Specifications:

While specific specifications can vary slightly based on the exact manufacturing batch, typical specifications include a maximum forward current of around 1A, a maximum reverse voltage of around 60V, and a very low forward voltage drop, typically less than 0.4V at rated current. The operating temperature range is generally between -55°C to +125°C. The device is commonly available in a small surface-mount package like SOD-323.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess