EN
  • EN
  • DE

BZD27C6V8P

Part No BZD27C6V8P
Manufacturer Vaishali Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diodes with Surge Current Specification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vaishali Semiconductor
Win Source Part Number 1157017-BZD27C6V8P
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZD27C6V8P CAD Model

Description

The BZD27C6V8P is a Zener diode manufactured by Vaishali Semiconductor. This single Zener diode is designed to provide voltage regulation and overvoltage protection in various electronic circuits. Its key function is to maintain a stable voltage level, which makes it suitable for protecting sensitive components from voltage spikes and surges.

Applications

  • Voltage Regulation: Stabilizing voltage levels in power supplies and electronic circuits.
  • Overvoltage Protection: Safeguarding sensitive components from harmful voltage spikes.
  • Clipping Circuits: Limiting voltage in signal processing applications to prevent signal distortion.
  • Reference Voltage Generation: Providing a stable reference voltage for testing and calibration equipment.
  • Transient Voltage Suppression: Protecting circuits from sudden voltage transients caused by ESD or inductive loads.

Features

  • Zener Voltage of 6.8V: Maintains a stable reverse voltage of 6.8 volts, offering precise voltage regulation.
  • High Surge Current Capability: Capable of withstanding large surge currents, ensuring robust overvoltage protection.
  • Low Leakage Current: Minimizes power loss and ensures efficient operation.
  • Fast Response Time: Quickly clamps voltage spikes, preventing damage to sensitive components.
  • Small Plastic Package: Compact design allows for easy integration into various electronic devices.
  • Pb-Free and RoHS Compliant: Meets environmental standards, ensuring safe and eco-friendly operation.

Benefits

  • Protection of Sensitive Components: Prevents damage to electronic devices from voltage fluctuations, ensuring longer lifespan.
  • Stable Voltage Output: Provides a consistent voltage level, resulting in reliable circuit operation.
  • Enhanced System Reliability: Reduces the risk of system failures due to voltage spikes, increasing overall performance.
  • Cost-Effective Solution: Offers a simple and inexpensive way to protect circuits from overvoltage.
  • Easy Integration: Compact package and standard specifications allow for seamless integration into existing designs.

Additional Details

The BZD27C6V8P comes in a small plastic package suitable for surface mounting. The power dissipation and operating temperature range are critical parameters to consider during design. Always refer to the datasheet for accurate specifications, recommended operating conditions, and application guidelines. The device is designed to operate in the reverse breakdown region, maintaining a constant voltage across its terminals over a wide range of currents.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,235+ $0.0936 $115.5960
1,900+ $0.0912 $173.2800
2,635+ $0.0878 $231.3530
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317,900 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess