EN
  • EN
  • DE

UT6898L

Part No UT6898L
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396736-UT6898L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT6898L CAD Model

Description

The UT6898L is a highly integrated power management IC designed by UTRON. This device typically functions as a synchronous buck converter, providing efficient and reliable voltage regulation in a variety of applications. Its key feature is its ability to convert a higher input voltage to a lower output voltage with minimal power loss. While specific details on voltage and current ratings require further datasheet review, similar devices in this class are frequently found in portable devices, point-of-load regulation, and battery-powered systems.

Applications

  • Portable electronic devices: Smartphones, tablets, and other handheld devices rely on efficient power management for optimal battery life.
  • Point-of-load (POL) regulation: Provides stable voltage to sensitive components on circuit boards.
  • Battery-powered systems: Optimizes power usage in battery-operated equipment, such as power tools and IoT devices.
  • Wireless communication devices: Wi-Fi modules, Bluetooth devices, and other wireless components.
  • Embedded systems: Microcontrollers and other embedded systems require regulated power for reliable operation.

Features

  • High efficiency: Minimizes power loss during voltage conversion, extending battery life and reducing heat generation.
  • Synchronous rectification: Uses MOSFETs as rectifiers instead of diodes, improving efficiency.
  • Integrated MOSFETs: Simplifies design and reduces external component count.
  • Overcurrent protection: Protects the IC and the load from damage due to excessive current.
  • Short-circuit protection: Prevents damage in the event of a short circuit.
  • Thermal shutdown: Disables the IC if the temperature exceeds a safe level.
  • Adjustable output voltage: Allows for customization of the output voltage to meet specific application requirements.

Benefits

  • Improved battery life: High efficiency reduces power consumption, extending the operating time of battery-powered devices.
  • Reduced heat generation: Efficient operation minimizes heat dissipation, improving system reliability.
  • Simplified design: Integrated features reduce the number of external components required, simplifying PCB layout and reducing cost.
  • Enhanced system reliability: Protection features prevent damage from overcurrent, short circuits, and overtemperature conditions.
  • Versatile application: Suitable for a wide range of applications requiring efficient voltage regulation.

Further technical specifications, such as input voltage range, output voltage range, switching frequency, and quiescent current, can be found in the UT6898L datasheet. The package type is another important factor to consider for PCB design and assembly. This IC provides a robust and efficient power management solution for various electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess