EN
  • EN
  • DE

UT6898L-SO8-T

Part No UT6898L-SO8-T
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396738-UT6898L-SO8-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT6898L-SO8-T CAD Model

Description

The UT6898L-SO8-T is another variant of the UT6898L power management IC from UTRON, housed in an SO8 (Small Outline 8-pin) package. The "-T" suffix most likely denotes a different packaging format compared to the "-R" variant, potentially indicating a different tape and reel configuration or quantity per reel. This version, like the standard UT6898L, serves as a synchronous buck converter, providing efficient voltage regulation. The SO8 package is designed for surface-mount assembly on PCBs, prevalent in compact electronic devices. Detailed voltage and current specifications are available in the official datasheet, but the core functionality mirrors the UT6898L series.

Applications

  • Portable electronic devices: Smartphones, tablets, and wearable devices benefit from its efficient power conversion and compact size.
  • Point-of-load (POL) regulation: Ensures stable voltage for sensitive components within electronic circuits.
  • Battery-powered equipment: Extends battery life in portable devices, such as power tools and IoT sensors.
  • Wireless communication modules: Provides power to Wi-Fi, Bluetooth, and other wireless communication circuits.
  • Embedded systems: Regulates power for microcontrollers and other embedded system components.

Features

  • High efficiency: Minimizes power loss during voltage conversion, maximizing battery life and reducing heat.
  • Synchronous rectification: Employs MOSFETs for efficient voltage rectification.
  • Integrated MOSFETs: Simplifies circuit design by reducing the need for external components.
  • Overcurrent protection: Safeguards the IC and the load from damage caused by excessive current.
  • Short-circuit protection: Prevents damage in the event of a short circuit.
  • Thermal shutdown: Protects the IC from overheating by disabling operation at high temperatures.
  • SO8 Package: Compact surface-mount package for easy integration into PCBs.

Benefits

  • Longer battery life: High efficiency minimizes power consumption, extending the runtime of battery-powered devices.
  • Reduced heat dissipation: Efficient operation minimizes heat generation, improving system reliability.
  • Simplified PCB layout: Integrated components reduce the number of external components required, simplifying PCB design.
  • Enhanced system reliability: Protection features safeguard against common electrical faults.
  • Suitable for automated assembly: SO8 package and tape packaging facilitate automated PCB assembly.

Comprehensive technical specifications, including input voltage range, output voltage range, switching frequency, quiescent current, and thermal characteristics, are available in the UT6898L-SO8-T datasheet. The SO8 package dimensions and pinout are also detailed in the datasheet. This variant provides a dependable and efficient power management solution suitable for surface-mount applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1409 $57.7690
1,000+ $0.1155 $115.5000
1,550+ $0.1120 $173.6000
2,130+ $0.1086 $231.3180
2,750+ $0.1051 $289.0250
3,660+ $0.0947 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,975 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess