EN
  • EN
  • DE

XL1225L

Part No XL1225L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 409809-XL1225L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XL1225L CAD Model

Description

The XL1225L is a DC-DC step-down (buck) converter manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to efficiently convert a higher DC voltage to a lower DC voltage, making it suitable for a variety of portable devices and power management applications. The XL1225L integrates a power MOSFET and operates at a fixed frequency, ensuring stable and predictable performance.

Applications

  • Portable electronics: Smartphones, tablets, and other battery-powered devices
  • Power adapters: AC-DC adapters and chargers
  • LED lighting: LED drivers and power supplies
  • Industrial control systems: Power regulation for sensors and controllers
  • Embedded systems: Voltage regulation for microcontrollers and peripherals

Features

  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • High Efficiency: Minimizes power loss, extending battery life in portable applications.
  • Fixed Frequency Operation: Ensures stable and predictable performance.
  • Integrated Power MOSFET: Reduces external component count and simplifies design.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Over-Current Protection: Protects the device and the load from excessive current draw.

Benefits

  • Improved Battery Life: High efficiency leads to longer operating times for portable devices.
  • Reduced Component Count: Integrated MOSFET simplifies design and reduces board space.
  • Enhanced System Reliability: Over-temperature and over-current protection features prevent damage.
  • Simplified Design: Fixed frequency operation and integrated components make the device easier to use.
  • Versatile Application: Suitable for a wide range of voltage conversion applications.

Additional Details

The XL1225L's datasheet provides detailed specifications, including input voltage range, output voltage, switching frequency, and thermal characteristics. The device is typically available in a small surface-mount package (e.g., SOP-8). It is designed for easy integration into existing systems and offers a cost-effective solution for DC-DC conversion. Proper thermal management is crucial for optimal performance. Consult the datasheet for recommended layout guidelines and external component selection.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623
ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess