EN
  • EN
  • DE

UZ1085L-AD-TA3-T

Part No UZ1085L-AD-TA3-T
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841913-UZ1085L-AD-TA3-T
Ultra Librarian 3D Model Ultra Librarian UZ1085L-AD-TA3-T CAD Model

Description

The UZ1085L-AD-TA3-T is a low dropout positive adjustable regulator from UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and adjustable voltage source for a variety of electronic devices.

Applications:

  • Adjustable Power Supplies: Ideal for applications requiring a variable voltage output.
  • Post Regulation for Switching Power Supplies: Provides clean and stable voltage after switching regulation.
  • Battery Charging Circuits: Can be used to create adjustable battery chargers.
  • Microprocessor Power Supplies: Suitable for powering microprocessors and other sensitive components.
  • Industrial Control Systems: Used in industrial applications needing a stable and adjustable voltage.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Low Dropout Voltage: Typically 1.3V at 3A output current. This minimizes power dissipation.
  • Current Limiting: Internal current limiting protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Thermal shutdown circuitry protects the regulator from overheating.
  • TO-220 Package: The TO-220 package provides good thermal performance.

Benefits:

  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.
  • High Efficiency: Low dropout voltage results in higher efficiency and reduced power dissipation.
  • Reliability: Overcurrent and thermal protection features enhance the reliability of the system.
  • Ease of Use: Simple to implement with minimal external components.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.

Specifications:

  • Output Voltage: Adjustable
  • Output Current: Up to 3A
  • Dropout Voltage: 1.3V (typical at 3A)
  • Operating Temperature Range: -40°C to +125°C
  • Package: TO-220

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess