EN
  • EN
  • DE

UZ1085L-33L-TN3-R

Part No UZ1085L-33L-TN3-R
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841912-UZ1085L-33L-TN3-R
Ultra Librarian 3D Model Ultra Librarian UZ1085L-33L-TN3-R CAD Model

Description

The UZ1085L-33L-TN3-R is a low dropout positive adjustable regulator from UTC (Unisonic Technologies Co., Ltd.). This regulator is designed to provide a stable and reliable 3.3V voltage source for various electronic applications.

Applications:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • Battery chargers
  • Power management in portable devices
  • Motherboard applications

Features:

  • Low Dropout Voltage: Typically 1.3V at 3A output current. This feature minimizes power loss and improves efficiency.
  • Fixed Output Voltage: This model provides a fixed 3.3V output.
  • Current Limiting: Internal current limiting protects the regulator from overloads.
  • Thermal Shutdown: Thermal shutdown circuitry protects the regulator from overheating.
  • Available in TO-220 package: Offers excellent thermal dissipation for handling higher power levels.

Benefits:

  • Improved Efficiency: Low dropout voltage contributes to higher efficiency.
  • Enhanced System Reliability: Overcurrent and thermal protection enhances system reliability.
  • Simplified Design: Requires minimal external components for operation.
  • Stable Output Voltage: Provides a stable and accurate 3.3V output voltage.
  • Robust Thermal Performance: The TO-220 package ensures good heat dissipation.

Specifications:

  • Output Voltage: 3.3V
  • Output Current: Up to 3A
  • Dropout Voltage: 1.3V (typical at 3A)
  • Operating Temperature Range: -40°C to +125°C
  • Package: TO-220

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess