EN
  • EN
  • DE

UTT50N06L-TN3-R

Part No UTT50N06L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 50A, 60V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278736-UTT50N06L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT50N06L-TN3-R CAD Model

Description

The UTT50N06L-TN3-R is an N-channel Power MOSFET manufactured by Unisonic Technologies Co., Ltd. (UTC). It is designed for use in a variety of power switching applications, offering a combination of low on-resistance and fast switching speeds.

Applications

  • DC-DC converters
  • Power management circuits
  • Motor control
  • Load switching
  • Synchronous rectification

Features

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High Current Capability: Designed to handle substantial current levels.
  • Fast Switching Speed: Enables efficient and high-frequency operation.
  • Avalanche Energy Rated: Offers robustness against transient voltage spikes.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Low RDS(on) significantly reduces conduction losses.
  • Enhanced Thermal Performance: Efficient heat dissipation characteristics.
  • Reliable Operation: Robust design ensures dependability in demanding applications.
  • Environmentally Friendly: Compliant with RoHS standards.
  • Compact Design: Enables space-saving applications.

Technical Specifications (Typical)

Typical specifications for the UTT50N06L-TN3-R include:

  • Drain-Source Voltage (VDS): 60V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 50A (at VGS = 10V, TC = 25°C)
  • On-Resistance (RDS(on)): Typically 11 mΩ (at VGS = 10V)
  • Total Gate Charge (Qg): Typically 25 nC
  • Operating Temperature Range: -55°C to +175°C

Always refer to the official Unisonic Technologies (UTC) datasheet for the UTT50N06L-TN3-R to ensure accurate specifications and application details. Precise values and operating conditions are crucial for correct implementation and performance.

You May Also Be Interested in

Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
IXYS
Lowest to $7.8205
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess