EN
  • EN
  • DE

CY7C026A-20AXC

Part No CY7C026A-20AXC
Manufacturer Cypress Semiconductor Corp
Catalog RAM
Description 16K x 16/18 Dual-Port Static RAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 256Kb (16K x 16)
Write Cycle Time - Word, Page 20ns
Access Time 20ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 1164592-CY7C026A-20AXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Family Name CY7C026A
Introduction Date October 20, 1997
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C026A-20AXC CAD Model

Description

The CY7C026A-20AXC is a high-speed, 4K x 9 Dual-Port Static RAM (SRAM) manufactured by Cypress Semiconductor. This memory device allows simultaneous access from two independent ports, making it ideal for applications requiring concurrent data access. It boasts a fast access time and low power consumption.

Applications

  • Networking Equipment: Used in network switches, routers, and other networking devices for buffering data and enabling fast data transfer between different network interfaces.
  • Video Processing: Employed in video processing systems for frame buffering and real-time video data manipulation.
  • Digital Signal Processing (DSP): Integrated into DSP systems for storing and processing data in real-time signal processing applications.
  • Telecommunications: Used in telecommunications equipment for data buffering and high-speed data access.
  • Industrial Control Systems: Integrated into industrial control systems where simultaneous data access and fast processing are required.

Features

  • 4K x 9 Dual-Port SRAM: Provides simultaneous read/write access from two independent ports.
  • High-Speed Access Time (20ns): Enables fast data access and processing.
  • Low Power Consumption: Reduces overall system power consumption.
  • Fully Asynchronous Operation: Allows for independent operation of the two ports.
  • Automatic Power-Down: Reduces power consumption when the device is not actively being accessed.
  • Available in Various Package Options: Offers flexibility in design and integration.

Benefits

  • Increased System Performance: Enables concurrent data access, improving overall system throughput.
  • Fast Data Access: High-speed access time minimizes latency and maximizes data processing speed.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications and reduces overall system power requirements.
  • Simplified System Design: Asynchronous operation simplifies system integration and reduces design complexity.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The CY7C026A-20AXC operates over a specific temperature range (commercial grade), making it suitable for various application environments. The device features separate data input and output pins for each port, further enhancing its flexibility and performance. The Cypress datasheet contains comprehensive information about the device's electrical characteristics, timing diagrams, and application notes. The asynchronous nature of the design makes it flexible for interfacing with different types of memory controllers and processors.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32SOP / SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Lowest to $4.8972
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess