The UTT30N10L-TN3-R is an N-channel Power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.
Applications:
- DC-DC converters
- Power inverters
- Motor control
- Load switching
- Synchronous rectification
Features:
- Low on-resistance (RDS(on)) for reduced power loss
- Fast switching speed for high-frequency operation
- Avalanche rated for ruggedness and reliability
- Logic level gate drive for easy interfacing
- RoHS compliant for environmental friendliness
Benefits:
- Improved energy efficiency due to low RDS(on), minimizing conduction losses and heat generation.
- Enhanced system performance with faster switching speeds, allowing for higher operating frequencies and improved transient response.
- Increased system reliability with avalanche rating, protecting the MOSFET from voltage transients.
- Simplified circuit design with logic-level gate drive, allowing direct interfacing with microcontrollers and other low-voltage control circuits.
- Environmentally responsible choice due to RoHS compliance.
Additional Details:
The UTT30N10L-TN3-R typically features a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating of 30A. Its low gate charge (Qg) contributes to its fast switching speed. The device is typically packaged in a TO-252 or similar surface-mount package for efficient heat dissipation.
Detailed specifications usually include parameters like gate-source threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and total gate charge (Qg). Designers should consult the manufacturer's datasheet for precise values and recommended operating conditions to ensure optimal performance and reliability.
This MOSFET is designed to be a drop-in replacement for similar devices, offering a cost-effective and high-performance solution for power switching needs. Its widespread availability and proven performance make it a popular choice among engineers.