EN
  • EN
  • DE

UTT20P04L-TN3-R

Part No UTT20P04L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description -40V, -20A P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278702-UTT20P04L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT20P04L-TN3-R CAD Model

Description

The UTT20P04L-TN3-R is a P-Channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for power management applications, providing efficient switching performance and low on-resistance. It's typically used in DC-DC converters, load switches, and power inverters.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies for converting DC voltage levels.
  • Load Switches: Employed in power distribution systems to control the flow of current to various loads.
  • Power Inverters: Utilized in inverters to convert DC power to AC power.
  • Motor Control: Used in motor drivers to control the speed and direction of motors.
  • Battery Management Systems: Integrated into battery chargers and protection circuits for efficient power management.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables fast switching performance for efficient power conversion.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • High Avalanche Energy: Provides robustness against voltage spikes and transient conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Improved Power Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Reduced Heat Dissipation: Low RDS(on) reduces heat generation, improving thermal performance.
  • Enhanced System Reliability: Robust design and avalanche energy capability ensure reliable operation.
  • Simplified Circuit Design: Easy to integrate into various power management circuits.
  • Compliance with Environmental Standards: RoHS compliance ensures environmentally friendly design.

Additional Details:

The UTT20P04L-TN3-R typically features a drain-source voltage (VDS) of -40V and a continuous drain current (ID) of -20A. It is available in a TO-252 package for surface mount assembly. The gate-source voltage (VGS) is usually ±20V. The MOSFET's low gate charge contributes to reduced switching losses at high frequencies. It is designed to operate over a wide temperature range, making it suitable for various industrial and commercial applications. The device is commonly used in switching regulators and power management circuits for its efficiency and reliability.

You May Also Be Interested in

Samsung
Need more? Email Us
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
Lowest to $50.4238
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess