The UTT20N06L-TA3-T is an N-channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for high-efficiency switching applications and features a low on-resistance (RDS(on)) to minimize power loss. The device is commonly used in DC-DC converters, power management circuits, and motor control applications.
Applications:
- DC-DC converters
- Power management circuits
- Motor control
- Load switch
- LED lighting
Features:
- N-channel enhancement mode
- Low on-resistance (RDS(on))
- High switching speed
- Low gate charge
- RoHS compliant
Benefits:
- High efficiency in power switching applications
- Reduced power loss and heat dissipation
- Improved system performance
- Environmentally friendly
- Long lifespan
Additional Details:
The UTT20N06L-TA3-T typically features a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of up to 20A depending on the specific conditions. It has a gate-source voltage (VGS) rating of ±20V. The low on-resistance minimizes conduction losses, improving overall efficiency. The fast switching speed reduces switching losses. The MOSFET is available in a through-hole package, facilitating easy mounting and heat dissipation. Its robust design ensures reliable performance in demanding environments. This power MOSFET provides a cost-effective and efficient solution for a wide range of power switching needs.