EN
  • EN
  • DE

2SJ244JYTR

Part No 2SJ244JYTR
Manufacturer Hitachi, Ltd
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Hitachi, Ltd
Win Source Part Number 158486-2SJ244JYTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ244JYTR CAD Model

Description

Product Overview

The 2SJ244JYTR showcases the pinnacle of P-channel MOSFET technology, promising enhanced performance suited for various electronic applications. This MOSFET stands as a reliable solution in power-sensitive and performance-critical environments, offering unprecedented efficiency.

Features and Benefits

  • Efficient Power Handling: Manages high energy demands with optimal performance.
  • Swift Response Time: Ideal for high-frequency applications, ensuring quick transitions.
  • Stable Thermal Operation: Consistent performance with minimal thermal variation.
  • Compact Build: Allows for efficient space utilization on circuit boards.
  • Robust ESD Protection: Safeguards against electrostatic discharge, enhancing durability.

Applications

  • Consumer Electronics
  • Solar Power Inverters
  • High-Frequency Amplifiers
  • Smart Home Devices
  • Renewable Energy Systems

Additional Details

The 2SJ244JYTR is meticulously engineered to handle power-intensive tasks, making it indispensable for advanced electronic solutions in consumer electronics and renewable energy systems. Its swift response capability is critical in high-frequency and performance-driven applications like smart home devices and high-frequency amplifiers, where precision and reliability cannot be compromised. Its resilient thermal and ESD characteristics protect the MOSFET and surrounding components from environmental and operational stresses. Compact yet powerful, the 2SJ244JYTR integrates seamlessly into densely packed boards, reinforcing its utility in modern, compact electronic designs. Its efficient power handling, coupled with strong protective features, ensures that designers can push the boundaries of what’s possible without sacrificing reliability or efficiency.

You May Also Be Interested in

Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
Lowest to $0.7335
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess