The UTD420L-TN3-R is an N-channel enhancement-mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency switching applications. This MOSFET offers a low on-state resistance (RDS(on)), contributing to reduced power loss and improved overall system efficiency.
Applications:
- DC-DC converters
- Power management in portable devices
- Load switching
- Motor control
Features:
- Low RDS(on) to minimize conduction losses
- High switching speed for efficient operation
- Low gate charge for reduced driver power requirements
- Avalanche energy rated
- RoHS compliant
Benefits:
- Improved energy efficiency in power supplies
- Reduced heat generation
- Extended battery life in portable applications
- Simplified thermal management
- Enhanced system reliability
Additional Details:
The UTD420L-TN3-R has a drain-source voltage (VDS) rating of 20V and a continuous drain current (ID) rating that depends on the specific package and operating conditions, but typically falls in the range of several amperes. Its fast switching speed is achieved through optimized internal gate resistance and capacitance. The device's low gate charge enables efficient driving even at high frequencies. The TN3 package signifies a specific package outline, which should be referenced in the datasheet for accurate PCB layout and thermal considerations. The operating temperature range is typically -55°C to +150°C. This device is designed for surface mount assembly. Proper thermal management, including heatsinking if necessary, is crucial for maximizing the device's performance and reliability. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance values, and recommended operating conditions.