The 74HC4060BQ,115 is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the industry known for its innovation and reliability. This particular component is part of the 74HC series, which represents high-speed Si-gate CMOS devices that adhere to stringent standards for operational efficiency and durability.
Key Features
- Device Type: 14-stage binary ripple counter with an oscillator
- Logic Family: HC
- Logic Type: CMOS
- Supply Voltage Range: 2.0V to 6.0V
- Counting Sequence: Binary
- Mounting Type: Surface Mount
- Package/Case: DHVQFN16
- Operating Temperature Range: -40°C to +125°C
Performance and Applications
The 74HC4060BQ,115 is designed for a wide range of applications that require precise timing and counting operations. Its robust design allows it to function optimally across a broad spectrum of temperatures, making it suitable for industrial, automotive, and consumer electronics applications. The device's high noise immunity and low power consumption are critical for battery-operated and portable devices.
Due to its versatile nature, the 74HC4060BQ,115 can be implemented in various timing tasks, such as time-delay circuits, and as an oscillator for microprocessors. Its 14-stage counter capability also allows it to be used in long-duration timing and counting applications that require extended periods between events.
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74HC4060BQ,115 has undergone rigorous testing to ensure that it performs to specifications under a variety of conditions. This commitment to quality makes NXP's components a preferred choice for engineers and designers looking for components they can trust in their critical applications.
Environmental Compliance
The 74HC4060BQ,115 is also designed with environmental regulations in mind. It is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental safety and sustainability.