EN
  • EN
  • DE

UTCLD1117AL-5.0V-D

Part No UTCLD1117AL-5.0V-D
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396871-UTCLD1117AL-5.0V-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTCLD1117AL-5.0V-D CAD Model

Description

The UTCLD1117AL-5.0V-D is a low dropout (LDO) positive voltage regulator from UTC (Unisonic Technologies Co., Ltd.) designed to provide a stable 5.0V output. The 'AL' designation typically signifies improved performance characteristics compared to the standard LD1117 series, such as lower dropout voltage or higher accuracy. It's a commonly used component in various electronic circuits requiring a regulated 5V power supply.

Applications

  • Microcontroller power supplies
  • FPGA/CPLD power supplies
  • Post-regulation for switching power supplies
  • Powering sensors and other analog circuitry
  • Battery-powered devices
  • USB power supplies

Features

  • Fixed 5.0V output voltage: Provides a precise and stable 5.0V power supply.
  • Low dropout voltage: Operates with minimal input-output voltage differential.
  • Output current of 800mA (typical): Provides sufficient power for many applications.
  • Over-temperature protection: Protects the regulator from thermal damage.
  • Current limiting: Prevents excessive current flow, protecting the regulator and the load.
  • Available in various packages (check datasheet for specific package for '-D' variant).

Benefits

  • Stable and accurate 5.0V power supply: Ensures proper operation of connected components.
  • Efficient regulation: Minimizes power loss and heat generation.
  • Protection features: Increases reliability and prevents damage from common electrical faults.
  • Simple to use: Requires minimal external components for operation.
  • Wide operating temperature range: Suitable for various environments.
  • Long lifespan: High-quality design and components ensure durability.

Additional Details

The UTCLD1117AL-5.0V-D operates with an input voltage range slightly above 5.0V (e.g., 6V to 12V, depending on the dropout voltage at the load current). The dropout voltage is a crucial parameter; consult the datasheet for the specific value at the desired output current. It typically requires small input and output capacitors (ceramic or tantalum) for stability. The package type ('-D' variant) determines the thermal characteristics and mounting requirements. Always refer to the official UTC datasheet for precise electrical characteristics, application guidelines, recommended component values, and package information.

Careful PCB layout is essential for optimal performance, especially for thermal management. Adequate heat sinking might be required based on the input voltage, output current, and ambient temperature. Pay attention to the datasheet recommendations for capacitor selection and placement to ensure stable operation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess