EN
  • EN
  • DE

UTC8N80L

Part No UTC8N80L
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841902-UTC8N80L
Ultra Librarian 3D Model Ultra Librarian UTC8N80L CAD Model

Description

The UTC8N80L is a high-voltage N-channel MOSFET from UTC (Unisonic Technologies Co., Ltd.) designed for power switching applications. This MOSFET offers a combination of high voltage capability and low on-resistance, making it suitable for efficient power conversion and control.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • LED Lighting
  • AC-DC Adapters
  • Motor Drives
  • Electronic Ballasts

Features:

  • High Voltage: 800V drain-source voltage (VDS).
  • Low On-Resistance: Reduces conduction losses, improving efficiency.
  • Low Gate Charge: Minimizes switching losses, enhancing high-frequency performance.
  • Avalanche Rated: Rugged design to withstand voltage transients.
  • Fast Switching Speed: Suitable for high-frequency applications.

Benefits:

  • High Efficiency: Low on-resistance and low gate charge contribute to higher overall system efficiency.
  • Reliable Performance: High voltage rating and avalanche capability ensure reliable operation in demanding applications.
  • Reduced Heat Dissipation: Lower on-resistance minimizes heat generation, improving thermal management.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Additional Details:

The UTC8N80L typically comes in a TO-220 or similar through-hole package. The continuous drain current (ID) is typically around 8A, but this can vary depending on the specific datasheet. It is designed to operate across a wide temperature range. The low gate charge and fast switching speed make it particularly well-suited for high-frequency power conversion applications where minimizing switching losses is critical. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, enhancing its robustness and longevity.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess