The UTC8050SL is a monolithic integrated circuit designed for use as a low-voltage audio power amplifier. Manufactured by UTC (Unisonic Technologies Co., Ltd.), this amplifier is suited for portable audio applications where low voltage operation and minimal external components are critical.
Applications:
- Portable audio players (MP3 players, iPods)
- Mobile phones and smartphones
- Laptop and notebook computers
- Gaming devices
- Small portable speakers
Features:
- Low supply voltage operation (typically 1.8V to 6V)
- Low quiescent current consumption, extending battery life
- High power supply rejection ratio (PSRR) for improved audio quality
- Integrated shutdown function for minimal power consumption in standby mode
- Short-circuit protection, enhancing reliability
- Thermal shutdown protection, preventing overheating
- Available in space-saving packages (e.g., SOP-8)
Benefits:
- Extended battery life in portable applications due to low power consumption.
- Reduced component count, simplifying circuit design and lowering overall system cost.
- Enhanced audio quality due to high PSRR, minimizing noise and interference.
- Improved reliability with built-in protection features against short circuits and overheating.
- Space-saving design suitable for compact electronic devices.
Additional Details:
The UTC8050SL typically delivers an output power of several hundred milliwatts into an 8Ω load. The specific output power depends on the supply voltage and the load impedance. The amplifier’s gain is typically set by external resistors, allowing for customization of the audio output level. The shutdown function is controlled by a digital input, enabling the amplifier to be easily switched on and off. The device’s thermal shutdown protection activates when the die temperature exceeds a specified threshold, preventing damage to the amplifier. The PSRR performance ensures that noise and ripple on the power supply line do not significantly affect the audio output. This amplifier provides a cost-effective and efficient solution for portable audio applications. The small package size and integrated protection features make it a popular choice for a variety of consumer electronic devices.