EN
  • EN
  • DE

UTC8050SG

Part No UTC8050SG
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396850-UTC8050SG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC8050SG CAD Model

Description

The UTC8050SG is a monolithic integrated circuit designed for use as a low-voltage audio power amplifier. Manufactured by UTC (Unisonic Technologies Co., Ltd.), this amplifier is suited for portable audio applications where low voltage operation and minimal external components are critical.

Applications:

  • Portable audio players (MP3 players, iPods)
  • Mobile phones and smartphones
  • Laptop and notebook computers
  • Gaming devices
  • Small portable speakers

Features:

  • Low supply voltage operation (typically 1.8V to 6V)
  • Low quiescent current consumption, extending battery life
  • High power supply rejection ratio (PSRR) for improved audio quality
  • Integrated shutdown function for minimal power consumption in standby mode
  • Short-circuit protection, enhancing reliability
  • Thermal shutdown protection, preventing overheating
  • Available in space-saving packages (e.g., SOP-8)

Benefits:

  • Extended battery life in portable applications due to low power consumption.
  • Reduced component count, simplifying circuit design and lowering overall system cost.
  • Enhanced audio quality due to high PSRR, minimizing noise and interference.
  • Improved reliability with built-in protection features against short circuits and overheating.
  • Space-saving design suitable for compact electronic devices.

Additional Details:

The UTC8050SG typically delivers an output power of several hundred milliwatts into an 8Ω load. The specific output power depends on the supply voltage and the load impedance. The amplifier’s gain is typically set by external resistors, allowing for customization of the audio output level. The shutdown function is controlled by a digital input, enabling the amplifier to be easily switched on and off. The device’s thermal shutdown protection activates when the die temperature exceeds a specified threshold, preventing damage to the amplifier. The PSRR performance ensures that noise and ripple on the power supply line do not significantly affect the audio output. This amplifier provides a cost-effective and efficient solution for portable audio applications. The small package size and integrated protection features make it a popular choice for a variety of consumer electronic devices.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,760 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess