EN
  • EN
  • DE

UTC4558D

Part No UTC4558D
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841891-UTC4558D
Ultra Librarian 3D Model Ultra Librarian UTC4558D CAD Model

Description

The UTC4558D is a dual operational amplifier (op-amp) IC designed for a wide range of analog signal processing applications. It provides two independent, high-gain, internally frequency compensated operational amplifiers.

Applications

  • Audio amplifiers
  • Active filters
  • Voltage comparators
  • Signal conditioning
  • Instrumentation amplifiers

Features

  • Internally frequency compensated
  • Wide supply voltage range: ±3V to ±18V
  • Low input bias current
  • Low input offset voltage
  • High open-loop gain

Benefits

  • Stable operation without external compensation components.
  • Versatile for use in various voltage ranges.
  • Minimal input current requirement.
  • Accurate signal amplification.
  • High gain for amplifying weak signals.

Additional Details

The UTC4558D features a typical open-loop voltage gain of 100 dB, a common-mode rejection ratio (CMRR) of 80 dB, and a slew rate of 0.5 V/μs. It operates from a dual power supply ranging from ±3V to ±18V. The IC is available in DIP-8, SOIC-8, and other surface-mount packages. Applications typically require external resistors and capacitors to set the gain, filter characteristics, and bias conditions. The UTC4558D is a general-purpose operational amplifier suitable for a wide variety of analog circuits. The internal frequency compensation ensures stable operation without external compensation components. The low input bias current minimizes errors caused by input impedance mismatch. The high open-loop gain allows for accurate amplification of weak signals.

Consider using proper decoupling capacitors on the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess