Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 160% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 045628-PC817X1NIP0F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PC817X1NIP0F
Introduction Date March 17, 2010
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian PC817X1NIP0F CAD Model

Description

The Sharp Microelectronics PC817X1NIP0F is an SMD (SMT) mounting type transistor output type optocoupler that has a forward voltage of 1.2V and an isolation voltage of 5000Vrms.

  • Mounting Type: SMD (SMT)
  • Output Type: Transistor
  • Forward Voltage: 1.2V
  • Isolation Voltage: 5000Vrms
  • Minimum DC Current Transfer Ratio: 80% @ 5mA
  • Maximum DC Current Transfer Ratio: 160% @ 5mA
  • Rise Time: 4μs
  • Fall Time: 3μs
  • Channel Output Current: 50mA
  • Continuous Forward Current Max: 50mA
  • Temperature Range: -30°C to 100°C
  • Category: Isolators
  • Supply and Demand Status: Balanced
  • Quantity per Package: 2k pcs
  • Alternative Parts: CPC1303GRTR, CPC1303GR, LTV-123S-TA1

You May Also Be Interested in

Siemens
PHOTOTRANSISTOR SMALL OUTLINE SURFACE MOUNT OPTOCOUPLER
Need more? Email Us
ECAD model for IL212A
Vishay
OPTOISOLATOR 8.2KV TRANS 4-SMD
Lowest to $3.5910
ECAD model for CNY64AGRST
Vishay
OPTOISO 5.3KV DARL W/BASE 8SMD
Lowest to $2.3637
ECAD model for 6N139-X009T
Lite-On Inc.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD / OPTOISOLATR 5KV TRANSISTOR 4-SMD
Need more? Email Us
ECAD model for LTV-817S-C
Lite-On Inc.
DC-IN 1-CH Darlington DC-OUT 4-Pin Mini-Flat / OPTOISO 3.75KV DARLINGTON 4SOP
Lowest to $0.1876
ECAD model for LTV-355T
Sharp Microelectronics
PHOTOCOUPLER
Lowest to $0.1888
ECAD model for PC357N3T
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 4CH TRANS 16-SO
Lowest to $1.2504
ECAD model for TLP293-4(LGB,E
ON Semiconductor
OPTOISO 4.17KV TRANS 6SMD
Lowest to $1.5209
ECAD model for CNY17F4SR2VM
Panasonic
MOSFET DRIVER 8.5V 45UA SSOP
Lowest to $11.5750
ECAD model for APV1111GV1Y

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1643 $56.6835
835+ $0.1348 $112.5580
1,290+ $0.1306 $168.4740
1,775+ $0.1263 $224.1825
2,295+ $0.1222 $280.4490
3,070+ $0.1095 $336.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 345 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention