EN
  • EN
  • DE

UT7401L-AE3-R

Part No UT7401L-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 1.2A, 30V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278587-UT7401L-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT7401L-AE3-R CAD Model

Description

The UT7401L-AE3-R is a power management integrated circuit (PMIC) manufactured by Unisonic Technologies Co., Ltd. (UTC). This IC is designed to provide efficient power distribution and management in a variety of electronic devices. It often incorporates multiple functions into a single chip, such as voltage regulation, current limiting, and protection features.

Applications

  • Portable Devices: Power management in smartphones, tablets, and other portable electronic devices.
  • Power Supplies: Used in power supply circuits for voltage regulation and protection.
  • Battery Charging: Charging and power management for rechargeable batteries in a range of devices.
  • Industrial Equipment: Power management in industrial control systems and equipment.
  • Consumer Electronics: Regulation and distribution of power in consumer electronics products.

Features

  • Multiple Voltage Regulators: Integrates multiple linear or switching regulators to provide different voltage rails.
  • Overcurrent Protection: Protects the device and the system from excessive current draw.
  • Overvoltage Protection: Prevents damage from voltage spikes or overvoltage conditions.
  • Thermal Shutdown: Shuts down the device to prevent damage from overheating.
  • Enable/Disable Control: Allows for external control of the power management functions.

Benefits

  • Efficient Power Management: Optimizes power usage to improve battery life and overall system efficiency.
  • Simplified Design: Reduces the number of external components needed, simplifying circuit design.
  • Protection: Integrated protection features safeguard against damage from electrical faults and thermal overload.
  • Compact Solution: Integrates multiple functions into a single chip, saving board space.
  • Reliable Performance: Designed for reliable operation in a variety of operating conditions.

Additional Details

The UT7401L-AE3-R is typically available in a surface mount package. Its specific features and characteristics, such as the number of voltage regulators, the output voltage ranges, and the protection thresholds, are detailed in the UTC datasheet. Careful consideration should be given to the thermal management of the device, particularly when operating at high power levels. Proper PCB layout and component selection are essential for achieving optimal performance and reliability.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
IXYS
Lowest to $7.8205
Tyco Electronics
Lowest to $1.1071
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess