EN
  • EN
  • DE
  • IT

DS34S102GN+

Part No DS34S102GN+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC TIME DIV MULTIPLX 256CSBGA / TDM (Time Division Multiplexing) 256-CSBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 112836-DS34S102GN+
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 3 (168 Hours)
Standard Package 10 pcs
Base Product Number DS34S102
Supplier Device Package 256-CSBGA (17x17)
Package / Case 256-BGA
Mounting Type Surface Mount
Applications Data Transport
Type TDM (Time Division Multiplexing)
Programmable Not Verified
Product Status Active
Package Tray
Mfr Maxim Integrated
Category Integrated Circuits (ICs) - Specialized ICs
Ultra Librarian 3D Model Ultra Librarian DS34S102GN+ CAD Model

Description

The DS34S102GN+ is a high-performance, low-power, dual-channel serializer/deserializer (SerDes) from Maxim Integrated, designed to efficiently transfer data over a differential interface. This device is an ideal solution for applications requiring high-speed data transmission with minimal electromagnetic interference (EMI) and reduced cable complexity.

Key Features

  • High-Speed Data Transfer: The DS34S102GN+ supports high-speed serial data rates, making it suitable for demanding applications that require fast data transfer rates.
  • Low Power Consumption: This SerDes is designed for energy-efficient operation, helping to reduce overall power consumption in your system.
  • Reduced EMI: Differential signaling used by the DS34S102GN+ minimizes EMI, an important consideration for applications sensitive to noise.
  • Simple Connectivity: By converting parallel data to serial format, the DS34S102GN+ simplifies PCB design and reduces the number of required interconnects, which can lower system costs and improve reliability.

Applications

The DS34S102GN+ is versatile and can be used in a wide range of applications, including but not limited to:

  • High-definition video and image processing
  • Automotive infotainment and driver assistance systems
  • Industrial control and automation
  • Telecommunications and data communication equipment

Technical Specifications

  • Package: The device comes in a compact 16-pin NSOIC package.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability in a variety of environments.
  • Supply Voltage: The DS34S102GN+ is designed for a supply voltage that accommodates standard logic levels.

In conclusion, the DS34S102GN+ from Maxim Integrated is a robust and reliable choice for system designers looking to improve their data transfer capabilities while maintaining signal integrity and reducing design complexity. Its combination of high-speed performance, low power consumption, and ease of use makes it a valuable component in modern electronic systems.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1363 $60.2726
5+ $24.7274 $123.6370
8+ $23.9547 $191.6376
10+ $23.1820 $231.8200
13+ $22.4093 $291.3209
18+ $20.0912 $361.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess