The UT7317G-S08-R is a power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This device is engineered for high-efficiency switching applications, providing a balance of low on-resistance and fast switching speeds. It's commonly used in DC-DC converters, motor control, and power management circuits.
Applications
- DC-DC converters
- Motor control circuits
- Power management systems
- Load switches
- Synchronous rectification
Features
- Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
- Fast Switching Speed: Reduces switching losses, enabling higher operating frequencies.
- Logic Level Gate Drive: Simplifies interface with microcontrollers and logic circuits.
- Surface Mount Package: Compact S08 package for space-saving designs.
- Avalanche Rated: Provides robustness against transient voltage spikes.
Benefits
- High Efficiency: Low RDS(on) and fast switching minimize power dissipation.
- Compact Design: Small S08 package allows for dense circuit layouts.
- Simplified Control: Logic level gate drive eliminates the need for external gate drivers in many applications.
- Reliable Operation: Avalanche rating provides protection against voltage transients.
- Improved Thermal Performance: Optimized package design enhances heat dissipation.
Additional Details
The UT7317G-S08-R is typically available in a standard S08 surface-mount package. Key parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). The 'R' at the end of the part number often indicates tape and reel packaging. Refer to the UTC datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. Proper heatsinking may be required depending on the application and operating conditions to maintain device junction temperature within specified limits.