The UT5003G-S08-R is a P-Channel Enhancement Mode MOSFET from UTC (Unisonic Technologies Co., Ltd.). It's designed for low voltage applications requiring efficient power switching, such as DC-DC converters, load switches, and power management circuits in portable devices.
Applications:
- DC-DC Converters: Used in voltage regulation and power conversion circuits.
- Load Switches: Controls power distribution to various loads in electronic systems.
- Power Management Circuits: Implemented in battery chargers and power adapters.
- Portable Devices: Ideal for use in smartphones, tablets, and laptops.
Features:
- P-Channel MOSFET: Simplifies high-side switching configurations.
- Low On-Resistance (RDS(on)): Minimizes power loss during operation.
- Low Threshold Voltage: Enables operation at low gate drive voltages.
- Surface Mount Package (SOT-23): Allows for compact PCB designs.
Benefits:
- High Efficiency: Low RDS(on) reduces power dissipation and improves efficiency.
- Extended Battery Life: Lower power loss contributes to longer battery life in portable devices.
- Compact Design: Small package size allows for integration into space-constrained applications.
- Simplified Circuit Design: P-channel configuration simplifies high-side switching implementation.
Additional Details:
The UT5003G-S08-R features a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -2.8A. The typical RDS(on) is 110 mOhms at VGS = -10V. The device is available in a SOT-23 package and operates over a temperature range of -55°C to +150°C.