EN
  • EN
  • DE

UT4414G-S08-R

Part No UT4414G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278518-UT4414G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT4414G-S08-R CAD Model

Description

The UT4414G-S08-R is an N-channel enhancement mode power MOSFET from United Test and Assembly Center (UTC). It's designed for high-efficiency switching applications, offering a low on-resistance and fast switching speed.

Applications:

  • DC-DC Converters: Used in synchronous rectification circuits and buck converters.
  • Power Management: Found in power distribution and load switching applications.
  • Motor Control: Employed in low-voltage motor control circuits.
  • LED Lighting: Used in LED driver circuits for efficient power delivery.
  • Battery Management Systems: Utilized for charging and discharging control in battery-powered devices.

Features:

  • N-Channel MOSFET: Provides high current and voltage handling capability.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET.
  • Avalanche Rated: Offers robustness against voltage spikes.

Benefits:

  • High Efficiency: The low RDS(on) minimizes conduction losses, resulting in higher overall efficiency.
  • Reduced Power Dissipation: Lower power dissipation leads to cooler operation and improved reliability.
  • Compact Design: The small package allows for dense circuit layouts.
  • Enhanced Reliability: The avalanche rating provides protection against voltage transients.
  • Simplified Circuit Design: N-channel configuration can simplify design in certain applications.

Technical Specifications:

The UT4414G-S08-R has specific drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and RDS(on) values that depend on the operating conditions and temperature. The datasheet provides detailed information on these parameters. This MOSFET is typically available in a surface-mount package. Consult the official UTC datasheet for the UT4414G-S08-R for complete and up-to-date specifications, including thermal resistance and safe operating area.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Panasonic
Need more? Email Us
Samsung
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,491 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess