EN
  • EN
  • DE

JM38510/01702BEA

Part No JM38510/01702BEA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1022154-JM38510/01702BEA
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/01702BEA CAD Model

Description

The JM38510/01702BEA is a high-quality electronic component manufactured by Texas Instruments, renowned for their precision and durability in a wide range of electronics applications. This product is part of the JM38510 series, which stands out for its reliability and performance in demanding environments.

Key Features

  • Robust Design: The JM38510/01702BEA is designed to withstand harsh conditions, making it suitable for military and aerospace applications. It meets the stringent requirements of the JM38510 military standards.
  • High Precision: Texas Instruments ensures that this component delivers consistent and accurate performance, which is crucial for sensitive electronic systems.
  • Extended Temperature Range: This product is capable of operating over a wide temperature range, ensuring reliability in various thermal environments.
  • Quality Assurance: The JM38510/01702BEA is subject to rigorous testing protocols to guarantee its quality, including electrical testing and environmental stress screening.

Applications

The versatility of the JM38510/01702BEA allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Avionics and on-board systems in aircraft and spacecraft
  • Navigation and guidance systems
  • Communications equipment
  • Critical military hardware and systems

Technical Specifications

The JM38510/01702BEA possesses technical specifications designed for optimal performance in specialized applications. For detailed specifications, customers are advised to consult the official Texas Instruments datasheet for this product.

Ordering and Availability

For pricing, ordering information, and availability, interested parties should contact Texas Instruments directly or authorized distributors. The company's support team is available to assist with any technical queries or to provide additional product documentation.

Note: The information provided herein is based on the latest available data and is subject to change without notice. Please confirm the specifications and availability with Texas Instruments before making any critical decisions.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess