EN
  • EN
  • DE

UT4410L-S08-R

Part No UT4410L-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278509-UT4410L-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT4410L-S08-R CAD Model

Description

The UT4410L-S08-R is a P-Channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for low voltage, high current switching applications.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Protection Circuits

Features

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • Low Gate Threshold Voltage: Allows for easy gate drive.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: SOT-23 package for compact designs.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Simplified Design: Low gate threshold voltage simplifies driving the MOSFET, reducing the complexity of the control circuitry.
  • Compact Size: SOT-23 package allows for high-density designs and space saving.
  • Thermal Performance: Designed to effectively dissipate heat, ensuring stable operation under load.

Additional Details

The UT4410L-S08-R typically features a Drain-Source Voltage (Vds) rating suitable for low-voltage applications, and a continuous Drain Current (Id) rating appropriate for its intended use. The on-resistance (Rds(on)) is a key parameter that contributes to its efficiency. The SOT-23 package facilitates surface mount assembly.

For precise electrical characteristics, thermal performance, and recommended operating conditions, it's crucial to refer to the official datasheet from UTC (Unisonic Technologies Co., Ltd.). This will ensure optimal performance and reliability in the specific application.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess