EN
  • EN
  • DE

UT4101G-AE3-R

Part No UT4101G-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278494-UT4101G-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT4101G-AE3-R CAD Model

Description

The UT4101G-AE3-R is a power management integrated circuit (PMIC) manufactured by UTC (Unisonic Technologies Co., Ltd.). While specific details may vary based on the exact revision and application, PMICs generally integrate multiple power management functions into a single chip, optimizing efficiency and space in electronic devices.

Applications:

  • Portable Devices: Powers smartphones, tablets, and other battery-powered devices.
  • Power Banks: Manages charging and discharging of power bank batteries.
  • Wearable Electronics: Powers wearable devices such as smartwatches and fitness trackers.
  • IoT Devices: Provides power management for various sensors and communication modules in Internet of Things (IoT) devices.
  • Industrial Control Systems: Regulates and distributes power in industrial equipment.

Features:

  • Multiple Power Rails: Provides several regulated voltage outputs to power different sections of a system.
  • Buck and Boost Converters: Integrates DC-DC converters for efficient voltage conversion.
  • LDO Regulators: Includes low dropout (LDO) regulators for stable and accurate voltage regulation.
  • Battery Charging Management: Manages the charging and discharging of batteries, including protection features.
  • Overvoltage and Overcurrent Protection: Protects the device and the load from overvoltage and overcurrent conditions.

Benefits:

  • Improved Efficiency: Integrated DC-DC converters and LDO regulators optimize power consumption.
  • Reduced Board Space: Consolidates multiple power management functions into a single chip, saving valuable board space.
  • Simplified Design: Simplifies power supply design and reduces component count.
  • Enhanced Battery Life: Efficient power management extends battery life in portable devices.
  • Improved System Reliability: Built-in protection features enhance system reliability.

Additional Details:

Due to the wide range of functionalities that can be integrated into PMICs, specific details such as the number and voltage levels of the output rails, the switching frequency of the DC-DC converters, and the battery charging parameters vary significantly depending on the specific implementation of the UT4101G-AE3-R. It's crucial to consult the UTC datasheet or equivalent documentation for specific electrical characteristics, thermal performance, and application guidelines to ensure proper and reliable operation in the intended circuit. Package type information would also be found on the datasheet.

You May Also Be Interested in

Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Lowest to $50.4238
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess