EN
  • EN
  • DE

UT3N10L-AE3-R

Part No UT3N10L-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278481-UT3N10L-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT3N10L-AE3-R CAD Model

Description

The UT3N10L-AE3-R is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for low-voltage switching applications, providing fast switching and low on-resistance. The “-AE3-R” suffix usually refers to specific packaging and reel options.

Applications:

  • Load Switching: Used to switch power to various loads in portable devices and embedded systems.
  • Power Management Circuits: Integrated into power management ICs for efficient voltage regulation and distribution.
  • DC-DC Converters: Employed as switching elements in DC-DC converters for voltage conversion.
  • Motor Control: Controls small DC motors in toys, robotics, and other applications.
  • LED Lighting: Used for dimming and switching LEDs in lighting systems.

Features:

  • N-Channel MOSFET: Uses an N-channel configuration, suitable for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and increases efficiency.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Low Gate Threshold Voltage (VGS(th)): Allows for easy gate drive with low-voltage logic signals.
  • Surface Mount Package: Available in compact surface mount packages for space-saving designs.

Benefits:

  • Efficient Power Switching: Provides efficient power switching with low on-resistance, minimizing heat generation.
  • Compact Design: Enables compact and space-saving designs due to its small package size.
  • Easy Gate Drive: Simplifies gate drive requirements with its low threshold voltage, allowing direct interface with logic-level circuits.
  • Reliable Performance: Ensures stable and reliable operation in various environmental conditions.
  • Cost-Effective Solution: Offers a cost-effective solution for low-voltage switching applications.

Additional Details:

Consult the UTC datasheet for UT3N10L for precise electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Package type is also specified (e.g., SOT-23). Ensure proper gate drive voltage and current limiting to protect the MOSFET. Follow recommended soldering practices for surface mount components.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IXYS
Lowest to $7.8205
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Panasonic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess