The UT3N10G-AE3-R is an N-Channel enhancement mode MOSFET from UTC (Unisonic Technologies Co., Ltd.). It's designed for a variety of low-voltage switching applications, particularly in portable devices and power management systems. Its key features include a low on-resistance and fast switching speeds, contributing to high efficiency and performance.
Applications:
- Load Switching
- DC-DC Converters
- Power Management in Portable Devices
- Battery Charging Circuits
- LED Drivers
Features:
- N-Channel Enhancement Mode
- Low On-Resistance: Minimizes conduction losses, improving efficiency.
- Fast Switching Speed: Reduces switching losses and enhances system responsiveness.
- Logic Level Gate Drive: Simplifies interfacing with control circuits.
- RoHS Compliant: Meets environmental regulations.
Benefits:
- High Efficiency: Reduces power dissipation and improves battery life in portable devices.
- Improved Performance: Fast switching enhances the overall performance of the application.
- Simplified Circuit Design: Logic-level gate drive simplifies design and reduces component count.
- Reliable Operation: Designed for stable and reliable performance in various operating conditions.
- Compact Size: Suitable for use in space-constrained applications.
Additional Details:
The UT3N10G-AE3-R comes in a SOT-23 package, making it ideal for surface mount assembly. It has a drain-source voltage (VDS) rating of 30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) of 2.5A. The typical on-resistance (RDS(on)) is 80 mΩ at VGS = 10V and 120 mΩ at VGS = 4.5V. The gate threshold voltage is typically between 1V and 3V. The device’s low gate charge allows for efficient high-speed switching. The compact design makes it well-suited for miniaturized electronics. Its thermal resistance is optimized for efficient heat dissipation, ensuring reliable operation even under load. It’s frequently utilized in boost converters and other power regulation applications within portable devices.