EN
  • EN
  • DE

UT3409G-AE3-R

Part No UT3409G-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278454-UT3409G-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT3409G-AE3-R CAD Model

Description

The UT3409G-AE3-R is a P-channel enhancement-mode MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for load switching and high-side switching applications. Its low on-resistance and fast switching speed make it suitable for efficient power management in various electronic devices.

Applications:

  • Load Switching: Used to control the power supply to different parts of a circuit or system.
  • High-Side Switching: Implemented to switch the high-side voltage in power circuits.
  • Power Management Circuits: Employed in various power management schemes for efficient power control.
  • DC-DC Converters: Provides efficient switching in DC-DC conversion topologies.
  • Battery Management Systems (BMS): Used in BMS to manage battery charging and discharging.

Features:

  • P-Channel MOSFET: Allows for easier gate driving in high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, improving overall performance.
  • Low Gate Charge (Qg): Reduces gate drive requirements and switching losses.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Halogen-Free: Environmentally friendly and suitable for lead-free assembly processes.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • High Efficiency: Minimizes power dissipation, leading to energy savings and reduced heat generation.
  • Improved Performance: Fast switching speeds and low on-resistance contribute to better overall performance.
  • Simplified Design: Easier gate driving simplifies circuit design and reduces component count.
  • Enhanced Reliability: Robust design ensures long-term reliability and stable operation.
  • Environmentally Friendly: RoHS and Halogen-Free compliance ensures environmental compatibility.
  • Compact Solution: Surface mount package enables smaller and denser circuit designs.

Technical Specifications (Typical):

Typical specifications for the UT3409G-AE3-R include:

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -5.8A
  • On-Resistance (RDS(on)): 35 mΩ (at VGS = -10V)
  • Gate Charge (Qg): 10nC
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: SOP-8

Datasheet should be consulted for definitive specifications before use. The UT3409G-AE3-R P-channel MOSFET offers a combination of low on-resistance, fast switching speed, and ease of use, making it well-suited for various power management applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Silergy Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess