EN
  • EN
  • DE

UT2301G

Part No UT2301G
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396642-UT2301G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT2301G CAD Model

Description

The UT2301G is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in low-voltage, high-speed switching applications. P-channel MOSFETs are voltage-controlled devices that conduct when a negative voltage is applied to the gate relative to the source.

Applications:

  • Load Switching: Used to turn on and off power to various loads in electronic circuits.
  • Power Management: Employed in portable devices, such as smartphones and laptops, for efficient power distribution.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation and power conversion.
  • Battery Management Systems (BMS): Used for controlling charging and discharging of batteries.
  • LED Lighting: Employed in LED drivers for controlling the brightness and power of LEDs.

Features:

  • P-Channel MOSFET: Voltage controlled switch that activates with a negative gate-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, resulting in higher efficiency.
  • Fast Switching Speed: Enables rapid switching, suitable for high-frequency applications.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET, improving efficiency.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to high efficiency in power management applications.
  • Compact Design: Small package size allows for integration in portable and space-limited devices.
  • Reliable Performance: Designed for stable and reliable operation in various environments.
  • Easy to Use: Simple to implement in circuit designs due to its voltage-controlled operation.
  • Cost-Effective: Provides a competitive solution for switching and power management needs.

Additional Details:

The UT2301G datasheet specifies key parameters such as the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). It's crucial to operate the MOSFET within these specified limits to ensure reliable performance and prevent damage. The on-resistance is typically specified at a particular gate-source voltage and drain current. Lower on-resistance values indicate better efficiency. The gate charge (Qg) affects the switching speed and the power required to drive the MOSFET. Lower gate charge values are desirable for high-frequency applications.

The device is commonly available in packages such as SOT-23. The choice of package depends on the thermal and mechanical requirements of the application. UTC provides comprehensive datasheets for the UT2301G, including pin configurations, electrical characteristics, and typical application circuits. Designers should refer to the datasheet for detailed design guidelines and performance characteristics to ensure optimal performance in their application. Proper thermal management techniques, such as using heat sinks or appropriate PCB layout, may be necessary to prevent overheating in high-power applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess