EN
  • EN
  • DE

CS8182

Part No CS8182
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description Micropower 200 mA Low Dropout Tracking Regulator/Line Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1163457-CS8182
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian CS8182 CAD Model

Description

ON Semiconductor CS8182 Overview

The ON Semiconductor CS8182 is a high-performance, precision voltage regulator designed to meet the stringent requirements of automotive and industrial applications. This product offers a stable and reliable voltage supply, ensuring optimal performance for your electronic devices. The CS8182 is well-suited for use in power management systems where a stable voltage is critical for the operation of microcontrollers, sensors, and other sensitive electronic components.

Key Features

  • Output Voltage Accuracy: The CS8182 provides a highly accurate output voltage with tight tolerances, ensuring consistent performance and reliability for the connected load.
  • Low Dropout Voltage: This regulator operates with a very low dropout voltage, making it efficient for applications where the input voltage is close to the output voltage, thus minimizing power loss.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, which can be critical in high-temperature environments often found in automotive and industrial settings.
  • Wide Operating Temperature Range: The CS8182 is designed to function effectively across a broad range of temperatures, making it versatile for various operating conditions.
  • Current Limiting: The built-in current limiting feature prevents damage from overcurrent conditions, enhancing the longevity and safety of the regulator and the overall system.

Applications

The CS8182 is ideal for a variety of applications, including but not limited to:

  • Automotive electronics such as infotainment systems, instrument clusters, and control modules
  • Industrial equipment requiring stable voltage supplies such as PLCs and factory automation systems
  • Portable battery-powered devices where power efficiency is crucial
  • Any application that demands a high-reliability voltage regulator with a low dropout voltage

Technical Specifications

The CS8182 boasts a wide input voltage range and is capable of delivering an output current adequate for most low-power applications. The device comes in various package options, providing flexibility in design for space-constrained applications. It also features low quiescent current, contributing to its power-saving capabilities.

With its combination of precision, efficiency, and robustness, the ON Semiconductor CS8182 voltage regulator is a compelling choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6200 $52.7000
175+ $0.5800 $101.5000
270+ $0.5600 $151.2000
385+ $0.5200 $200.2000
500+ $0.5000 $250.0000
625+ $0.4800 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,623 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess