EN
  • EN
  • DE

UT06P03G-AB3-R

Part No UT06P03G-AB3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278373-UT06P03G-AB3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT06P03G-AB3-R CAD Model

Description

The UT06P03G-AB3-R is a P-channel enhancement mode Power MOSFET manufactured by Unisonic Technologies Co., Ltd (UTC). It is designed for load switching applications, offering low on-resistance and fast switching speeds. This MOSFET is suitable for power management and motor control circuits.

Applications:

  • Load switching
  • Power management
  • DC-DC converters
  • Motor control
  • Battery management systems

Features:

  • P-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • Surface mount package

Benefits:

  • Efficient load switching due to low RDS(on)
  • Reduced switching losses due to fast switching speed
  • Minimized power consumption due to low gate charge
  • Easy integration into circuit boards
  • Improved system efficiency

Additional Details:

The UT06P03G-AB3-R has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) of -6A. The typical on-resistance (RDS(on)) is 45 mΩ at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is typically -2.0V. The device is available in a SOP-8 package. This MOSFET's low on-resistance and fast switching make it well-suited for power management applications where efficiency is critical.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Microchip Technology
Lowest to $6.2562
Tyco Electronics
Lowest to $1.1071
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess