EN
  • EN
  • DE

UR133A-3.3V-B

Part No UR133A-3.3V-B
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396142-UR133A-3.3V-B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UR133A-3.3V-B CAD Model

Description

The UR133A-3.3V-B is a positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.) designed to provide a stable 3.3V output voltage. As part of the UR133A series, it's used in applications requiring a fixed 3.3V power supply, commonly found in digital circuits and microcontroller-based systems. The 'B' suffix likely denotes a specific characteristic such as tolerance, temperature grade, or packaging variant.

Applications:

  • Microcontroller Power: Provides a stable 3.3V supply for various microcontrollers.
  • Digital Logic Circuits: Powers 3.3V logic gates, buffers, and other digital ICs.
  • Memory Devices: Supplies power to SRAM, flash memory, and other memory components.
  • Communication Interfaces: Used to power interfaces such as UARTs, SPI, and I2C.
  • Portable Electronics: Regulates the voltage in battery-powered devices.

Features:

  • Fixed 3.3V Output: Delivers a consistent and accurate 3.3V regulated output.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal Shutdown: Automatically shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: Provides protection against short circuit conditions on the output.
  • High Accuracy: Ensures accurate and reliable voltage regulation.

Benefits:

  • Stable and Reliable Power: Provides a stable 3.3V supply for sensitive electronic components, ensuring proper operation.
  • Enhanced System Reliability: Built-in protection features such as overcurrent, thermal shutdown, and short circuit protection contribute to overall system reliability.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Wide Input Voltage Range: Can operate with a range of input voltages, providing flexibility in power supply design.
  • Compact Size: Available in small surface-mount packages, suitable for space-constrained applications.

Additional Details:

The UR133A-3.3V-B is typically available in surface-mount packages such as SOP or SOT. It requires external input and output capacitors for stability. Refer to the UTC datasheet for detailed electrical characteristics, including input voltage range, output current capability, dropout voltage, thermal resistance, and specific package dimensions. The 'B' designation may indicate a specific operating temperature range or a tolerance specification. Consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess